Central Components Mfg. Pitch Flat Cable DIP Plugs Series = FCD/FCD-B

Description
Features Multiple positions available Strong pluggable pin design Low profile design Ribbed cover for positive cable location Contact recesses Molded in cover Conforms to MIL-C-83503 Standard black insulator color Optional gray insulator color Disconnect capability for IC use Snap tight latch cover
Description
Features Multiple positions available Strong pluggable pin design Low profile design Ribbed cover for positive cable location Contact recesses Molded in cover Conforms to MIL-C-83503 Standard black insulator color Optional gray insulator color Disconnect capability for IC use Snap tight latch cover

Suppliers

Company
Product
Description
Supplier Links
Pitch Flat Cable DIP Plugs - Series = FCD/FCD-B - Central Components Mfg.
Middlesex, NJ, USA
Pitch Flat Cable DIP Plugs
Series = FCD/FCD-B
Pitch Flat Cable DIP Plugs Series = FCD/FCD-B
Features Multiple positions available Strong pluggable pin design Low profile design Ribbed cover for positive cable location Contact recesses Molded in cover Conforms to MIL-C-83503 Standard black insulator color Optional gray insulator color Disconnect capability for IC use Snap tight latch cover

Features

  • Multiple positions available
  • Strong pluggable pin design
  • Low profile design
  • Ribbed cover for positive cable location
  • Contact recesses
  • Molded in cover
  • Conforms to MIL-C-83503
  • Standard black insulator color
  • Optional gray insulator color
  • Disconnect capability for IC use
  • Snap tight latch cover
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Electrical Connectors
Product Number Series = FCD/FCD-B
Product Name Pitch Flat Cable DIP Plugs
Connector Type Board to Board Connector; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers