Amphenol Corporation Circular Connectors - M83723/77W08037 M83723/77W08037

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766235-M83723/77W080 37 Series: Military, MIL-DTL-83723 Series III Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -65°C ~ 200°C Features: Shielded Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: 7 Mounting: Free Hanging (In-Line) Shell Size - Insert: 8-3 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Family Name: M83723 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M83723/75G8-37; M83723/77R8-37; M83723/75A8-37; Introduction Date: January 03, 2003 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766235-M83723/77W080 37 Series: Military, MIL-DTL-83723 Series III Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -65°C ~ 200°C Features: Shielded Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: 7 Mounting: Free Hanging (In-Line) Shell Size - Insert: 8-3 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Family Name: M83723 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M83723/75G8-37; M83723/77R8-37; M83723/75A8-37; Introduction Date: January 03, 2003 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - M83723/77W08037 - 766235-M83723/77W08037 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - M83723/77W08037
766235-M83723/77W08037
Circular Connectors - M83723/77W08037 766235-M83723/77W08037
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766235-M83723/77W080 37 Series: Military, MIL-DTL-83723 Series III Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -65°C ~ 200°C Features: Shielded Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: 7 Mounting: Free Hanging (In-Line) Shell Size - Insert: 8-3 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Family Name: M83723 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M83723/75G8-37; M83723/77R8-37; M83723/75A8-37; Introduction Date: January 03, 2003 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 766235-M83723/77W08037
Series: Military, MIL-DTL-83723 Series III
Packaging: Bulk
Number of Positions: 3
Operating Temperature Range: -65°C ~ 200°C
Features: Shielded
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 7.5A
Ingress Protection: Environment Resistant
Orientation: 7
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 8-3
Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated
Family Name: M83723
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): M83723/75G8-37; M83723/77R8-37; M83723/75A8-37;
Introduction Date: January 03, 2003
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
M83723/77W08037
MIL Spec Connector - MIL-DTL-26482 II M83723/77W08037
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 II
M83723/77W08037
MIL Spec Connector - MIL-DTL-26482 II M83723/77W08037
CONNECTOR

CONNECTOR

Buy Now
77W Electronic Connector - 378-M83723/77W08037 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
77W Electronic Connector
378-M83723/77W08037
77W Electronic Connector 378-M83723/77W08037
Circular MIL Spec Connector M83723/77W Product overview: M83723/77W08037 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 77W, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M83723/77W08037 can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector M83723/77W Product overview: M83723/77W08037 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 77W, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M83723/77W08037 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766235-M83723/77W08037 M83723/77W08037 378-M83723/77W08037
Product Name Circular Connectors - M83723/77W08037 MIL Spec Connector - MIL-DTL-26482 II 77W Electronic Connector
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22022-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details