Amphenol Aerospace Corporation LJT Connector

Description
Lightweight, Space Saving Design Contact Protection - 100% scoop-proof LJT design prevents bent pins and short circuits during mating Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated - with 5 key/keyway design Error Proof Alternate Positioning - insured by different key/keyway locations EMI Shielding - grounding fingers standard in LJT series Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard MIL-C-38999 contacts, insert arrangements and application tools
Description
Lightweight, Space Saving Design Contact Protection - 100% scoop-proof LJT design prevents bent pins and short circuits during mating Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated - with 5 key/keyway design Error Proof Alternate Positioning - insured by different key/keyway locations EMI Shielding - grounding fingers standard in LJT series Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard MIL-C-38999 contacts, insert arrangements and application tools

Suppliers

Company
Product
Description
Supplier Links
LJT Connector -  - Amphenol Aerospace Corporation
Sidney, NY, USA
LJT Connector
LJT Connector
Lightweight, Space Saving Design Contact Protection - 100% scoop-proof LJT design prevents bent pins and short circuits during mating Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated - with 5 key/keyway design Error Proof Alternate Positioning - insured by different key/keyway locations EMI Shielding - grounding fingers standard in LJT series Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard MIL-C-38999 contacts, insert arrangements and application tools
  • Lightweight, Space Saving Design
  • Contact Protection - 100% scoop-proof LJT design prevents bent pins and short circuits during mating
  • Quick Positive Coupling - 3 point bayonet lock system
  • Mismating Eliminated - with 5 key/keyway design
  • Error Proof Alternate Positioning - insured by different key/keyway locations
  • EMI Shielding - grounding fingers standard in LJT series
  • Nine Shell Sizes and a Variety of Shell Styles
  • Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter
  • Fixed Solder Contacts - per MIL-C-27599
  • Hermetic - air leakage limited to 1 x 10-7 cm³
  • Inventory Support Commonality - uses standard MIL-C-38999 contacts, insert arrangements and application tools
Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Electrical Connectors
Product Name LJT Connector
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Crimp, PCB, Solder Cup, Wire Wrap
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
Coaxial Adapters - 2625B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details