The LMD-4003-P is a sealed pin module for Amphenol LMD modular connectors, designed for use in rack and panel or cable-to-cable applications. It accepts #22 AWG wire and features gold-plated contacts. The module is rear-inserted into a housing and retained by two tines, allowing for tool-assisted removal. It operates within a temperature range of -55°C to +140°C and meets an initial insulation resistance of 5000 megohms. The module is compatible with LMD housings that support pin and socket contacts in mixed arrangements. The housing material is black thermoplastic, though alternate white nylon is available. It is rated for 250 mating cycles and withstands a maximum module insertion/removal force of 5 lbs. with a minimum retention force of 70 lbs.
CONN FEEDBACK MOD SZ22 0.500"L Product overview: LMD-4003-P from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Junction Systems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 422-LMD-4003-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 422-LMD-4003-P |
| Product Name | Electronic Connector |