The LMD modular connector series is designed for rack and panel or cable-to-cable attachment in instrumentation and avionic environments. It consists of a housing, removable modules, and contacts, each ordered separately. Housings are available in standard black thermoplastic or white thermoplastic nylon with enhanced solvent resistance. The series supports sealed and unsealed modules accepting #8 through #28 AWG wire, with standard contact arrangements of 1 #8, 4 #16, 9 #20, or 16 #22. Modules include bussing, diode, and relay options. Operating temperature ranges from -55°C to +140°C. Insulation resistance is 5000 megohms initial and 1000 megohms after humidity exposure. Durability is rated at 250 mating cycles with a maximum discontinuity of one microsecond under vibration and shock conditions. Module retention force is 70 lbs minimum and insertion/removal force is 5 lbs maximum. The connector is compliant with MIL-DTL-55302 standards.
CONN FEEDBACK MOD SZ22 0.500"L Product overview: LMD-3003-S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Junction Systems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 422-LMD-3003-S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 422-LMD-3003-S |
| Product Name | Electronic Connector |