Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-83723 lll M83723/72W1212N

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/72W1212N
MIL Spec Connector - MIL-DTL-83723 lll M83723/72W1212N
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/72W1212N
MIL Spec Connector - MIL-DTL-83723 lll M83723/72W1212N
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/72W1212N
MIL Spec Connector - MIL-DTL-83723 lll M83723/72W1212N
83723 SERIES CONNECTOR

83723 SERIES CONNECTOR

Buy Now
Mil Spec Cir Conn, Rcpt, 12-12, Crimp; Military Specification Amphenol Aerospace - 04AK4476 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 12-12, Crimp; Military Specification Amphenol Aerospace
04AK4476
Mil Spec Cir Conn, Rcpt, 12-12, Crimp; Military Specification Amphenol Aerospace 04AK4476
MIL SPEC CIR CONN, RCPT, 12-12, CRIMP; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 12-12, CRIMP; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/72W1212N 04AK4476
Product Name MIL Spec Connector - MIL-DTL-83723 lll Mil Spec Cir Conn, Rcpt, 12-12, Crimp; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers