Amphenol Corporation Fibre Optic, St, Single & Multimode; Fibre Optic Connector Type Amphenol Aerospace M83522/17-NY

Description
FIBRE OPTIC, ST, SINGLE & MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode, Multimode; Fibre Diameter:-; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: No
Datasheet
Description
FIBRE OPTIC, ST, SINGLE & MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode, Multimode; Fibre Diameter:-; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic, St, Single & Multimode; Fibre Optic Connector Type Amphenol Aerospace - 23X5870 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic, St, Single & Multimode; Fibre Optic Connector Type Amphenol Aerospace
23X5870
Fibre Optic, St, Single & Multimode; Fibre Optic Connector Type Amphenol Aerospace 23X5870
FIBRE OPTIC, ST, SINGLE & MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode, Multimode; Fibre Diameter:-; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: No

FIBRE OPTIC, ST, SINGLE & MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode, Multimode; Fibre Diameter:-; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23X5870
Product Name Fibre Optic, St, Single & Multimode; Fibre Optic Connector Type Amphenol Aerospace
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CKB.M12.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details