Amphenol Aerospace Corporation NAFI Series M

Description
Amphenol NAFI daughtercard and backplane connectors are another board level interconnect solution from Amphenol Backplane Systems. They provide a wide range of medium contact density patterns and meet MIL-C-28859 standards. Daughtercard termination is though-hole, using nickel/gold solder plated contacts. The mating interface is a blade contact which can be either parallel or perpendicular to the daughtercard. The M Series of NAFI connectors are for through hole interconnection to printed circuit boards with rigid pin termination. Connector lengths and body styles can be tailored to meet specific needs. They are available with 2, 3, 4 and 5 rows of contacts, .100 X .100 pitch. Standard NAFI-style features such as guide pins and D-and V-shaped polarizing keys are available.
Description
Amphenol NAFI daughtercard and backplane connectors are another board level interconnect solution from Amphenol Backplane Systems. They provide a wide range of medium contact density patterns and meet MIL-C-28859 standards. Daughtercard termination is though-hole, using nickel/gold solder plated contacts. The mating interface is a blade contact which can be either parallel or perpendicular to the daughtercard. The M Series of NAFI connectors are for through hole interconnection to printed circuit boards with rigid pin termination. Connector lengths and body styles can be tailored to meet specific needs. They are available with 2, 3, 4 and 5 rows of contacts, .100 X .100 pitch. Standard NAFI-style features such as guide pins and D-and V-shaped polarizing keys are available.

Suppliers

Company
Product
Description
Supplier Links
NAFI Series - M - Amphenol Aerospace Corporation
Sidney, NY, USA
NAFI Series
M
NAFI Series M
Amphenol NAFI daughtercard and backplane connectors are another board level interconnect solution from Amphenol Backplane Systems. They provide a wide range of medium contact density patterns and meet MIL-C-28859 standards. Daughtercard termination is though-hole, using nickel/gold solder plated contacts. The mating interface is a blade contact which can be either parallel or perpendicular to the daughtercard. The M Series of NAFI connectors are for through hole interconnection to printed circuit boards with rigid pin termination. Connector lengths and body styles can be tailored to meet specific needs. They are available with 2, 3, 4 and 5 rows of contacts, .100 X .100 pitch. Standard NAFI-style features such as guide pins and D-and V-shaped polarizing keys are available.

Amphenol NAFI daughtercard and backplane connectors are another board level interconnect solution from Amphenol Backplane Systems. They provide a wide range of medium contact density patterns and meet MIL-C-28859 standards. Daughtercard termination is though-hole, using nickel/gold solder plated contacts. The mating interface is a blade contact which can be either parallel or perpendicular to the daughtercard. The M Series of NAFI connectors are for through hole interconnection to printed circuit boards with rigid pin termination. Connector lengths and body styles can be tailored to meet specific needs. They are available with 2, 3, 4 and 5 rows of contacts, .100 X .100 pitch. Standard NAFI-style features such as guide pins and D-and V-shaped polarizing keys are available.

Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Electrical Connectors
Product Number M
Product Name NAFI Series
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50018-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers