Amphenol Aerospace Corporation Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Aerospace LJT06RE-25-24P

Description
LJT 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet
Description
LJT 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RE-25-24P - PEI-Genesis
Philadelphia, PA, United States
LJT 24C 12#16 12#12 PIN PLUG

LJT 24C 12#16 12#12 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Aerospace - 30M4588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Aerospace
30M4588
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Aerospace 30M4588
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RE-25-24P 30M4588
Product Name Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details