Amphenol Corporation Circular Connector Contacts M39029/58-362

Description
Pin Contact 22-26 AWG Size 22 Crimp Gold
Request a Quote Datasheet
Description
Pin Contact 22-26 AWG Size 22 Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - AM39029/58-362-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
AM39029/58-362-ND
Circular Connector Contacts AM39029/58-362-ND
Pin Contact 22-26 AWG Size 22 Crimp Gold

Pin Contact 22-26 AWG Size 22 Crimp Gold

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 1334538-M39029/58-362 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
1334538-M39029/58-362
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 1334538-M39029/58-362
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1334538-M39029/58-36 2 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Contacts Packaging: Bulk Type: Signal Wire Gauge or Range - AWG: 22-26 AWG Contact Type: Pin Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 22 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: AM39029/58-362,10-25 1415-225,10-251415-2 25-ND,M39029/58-362- ND,10251415225 Base Product Number: M39029/58 RoHS Status: RoHS non-compliant

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 1334538-M39029/58-362
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Packaging: Bulk
Type: Signal
Wire Gauge or Range - AWG: 22-26 AWG
Contact Type: Pin
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 22
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: AM39029/58-362,10-251415-225,10-251415-225-ND,M39029/58-362-ND,10251415225
Base Product Number: M39029/58
RoHS Status: RoHS non-compliant

Buy Now Datasheet
38999 I Ii Iii Con 22 Pin Rohs Compliant Amphenol Industrial - 50H8628 - Newark, An Avnet Company
Chicago, IL, United States
38999 I Ii Iii Con 22 Pin Rohs Compliant Amphenol Industrial
50H8628
38999 I Ii Iii Con 22 Pin Rohs Compliant Amphenol Industrial 50H8628
38999 I II III CON 22 PIN ROHS COMPLIANT: YES

38999 I II III CON 22 PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AM39029/58-362-ND 1334538-M39029/58-362 50H8628
Product Name Circular Connector Contacts Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 38999 I Ii Iii Con 22 Pin Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - EEN.1F.305.XLM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 9.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details