Amphenol Aerospace Corporation Connectors,Interconnects M39029/56-353

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Contact Type: Forked Contact Size: 2.5mm Contact Termination: Crimp or Solder Contact Material: Silver Nickel (AgNi) Contact Finish: Tin
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Contact Type: Forked Contact Size: 2.5mm Contact Termination: Crimp or Solder Contact Material: Silver Nickel (AgNi) Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Contact Type: Forked Contact Size: 2.5mm Contact Termination: Crimp or Solder Contact Material: Silver Nickel (AgNi) Contact Finish: Tin

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Type: Header, Male Pins, Shrouded (4 Side)
Contact Type: Forked
Contact Size: 2.5mm
Contact Termination: Crimp or Solder
Contact Material: Silver Nickel (AgNi)
Contact Finish: Tin

Buy Now Datasheet
Electronic Connector - 332-M39029/56-353 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
332-M39029/56-353
Electronic Connector 332-M39029/56-353
Connector Accessory, Contact Product overview: M39029/56-353 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-M39029/56-353 can be used for catalog matching and distributor lookup.

Connector Accessory, Contact Product overview: M39029/56-353 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-M39029/56-353 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Contacts - AM39029/56-353-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
AM39029/56-353-ND
Circular Connector Contacts AM39029/56-353-ND
Socket Contact 12-14 AWG Size 12 Crimp Gold

Socket Contact 12-14 AWG Size 12 Crimp Gold

Buy Now Datasheet
Circular Connector Contacts - M39029/56-353 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Contacts
M39029/56-353
Circular Connector Contacts M39029/56-353
CONTACT SOCKET 12-14AWG CRIMP

CONTACT SOCKET 12-14AWG CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-M39029/56-353 AM39029/56-353-ND M39029/56-353
Product Name Connectors,Interconnects Electronic Connector Circular Connector Contacts Circular Connector Contacts
Termination Crimp or Solder Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details