The LMD modular connector series is designed for rack and panel or cable-to-cable applications in instrumentation and avionic control environments. It features a lightweight thermoplastic or high-performance composite housing, with modules accepting #8 through #28 AWG wire. Modules include sealed and unsealed versions and support contact arrangements such as 9 #20 contacts. The connector operates from -55°C to +140°C, has an insulation resistance of 5000 megohms initial, and withstands 250 mating cycles with a maximum discontinuity of one microsecond under vibration and shock conditions. Module insertion and removal force is rated at 5 lbs maximum and 70 lbs minimum retention respectively. Pin and socket modules may be intermixed, and optional center jackscrews and keying posts are available.
CONN CONTACT SZ20 0.720" L Product overview: LMD-4020-96LD from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Junction Systems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 422-LMD-4020-96LD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 422-LMD-4020-96LD |
| Product Name | Electronic Connector |