Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 785041-M39029/90-529
Series: Military, MIL-C-39029
Packaging: Bulk
Type: Twinax, Concentric
Wire Gauge or Range - AWG: 8-10 AWG
Contact Type: Pin
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 8
Family Name: M39029
Categories: Connectors, Interconnects
Introduction Date: October 22, 2004
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
CONTACT PIN TWINAX SZ 8 CRIMP
CONN CONT PIN 1 POS ST 1TERM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M39029/90-529 | 785041-M39029/90-529 | 1178-M39029/90-529-ND | 26AC2544 |
| Product Name | Contacts | Circular Connectors - Circular Connectors - Contacts - M39029/90-529 | Circular Connector Contacts | Conn Cont Pin 1 Pos St 1Term Rohs Compliant Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |