Amphenol Industrial Circular Connector Assemblies LJT06RT-19-32P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-LJT06RT-19-32P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-LJT06RT-19-32P-ND
Circular Connector Assemblies 1178-LJT06RT-19-32P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial - 30M4596 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
30M4596
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial 30M4596
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-LJT06RT-19-32P-ND 30M4596
Product Name Circular Connector Assemblies Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Terminals - 1207 - 853836-1207 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers