Amphenol Aerospace Corporation Mil Spec Circular Connectors M83723/77W2461N

Description
Amphenol India M83723/77W2461N
Request a Quote Datasheet
Description
Amphenol India M83723/77W2461N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 2537783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2537783
Mil Spec Circular Connectors 2537783
Amphenol India M83723/77W2461N

Amphenol India M83723/77W2461N

Supplier's Site
MIL Spec Connector - MIL-DTL-83723 lll - M83723/77W2461N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/77W2461N
MIL Spec Connector - MIL-DTL-83723 lll M83723/77W2461N
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/77W2461N
MIL Spec Connector - MIL-DTL-83723 lll M83723/77W2461N
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 24-61, Crimp; Military Specification Amphenol Aerospace - 04AK4519 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 24-61, Crimp; Military Specification Amphenol Aerospace
04AK4519
Mil Spec Cir Conn, Plug, 24-61, Crimp; Military Specification Amphenol Aerospace 04AK4519
MIL SPEC CIR CONN, PLUG, 24-61, CRIMP; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 24-61, CRIMP; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2537783 M83723/77W2461N 04AK4519
Product Name Mil Spec Circular Connectors MIL Spec Connector - MIL-DTL-83723 lll Mil Spec Cir Conn, Plug, 24-61, Crimp; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details