Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Product Range Amphenol Aerospace LJT07RT-19-35S-023

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Product Range Amphenol Aerospace - 48M3226 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Product Range Amphenol Aerospace
48M3226
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Product Range Amphenol Aerospace 48M3226
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3226
Product Name Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products