Ameripack Corporation Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty WorkStations Made for Battle Zones In military operations, command centers need to be organized, mobile, and able to withstand the rigors of the battlefield. Ameripack manufactures military workstations... | |
| Heavy-Duty Protection plus Touring Convenience. Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you... | |
| Keep your equipment cool and safe with this new exclusive design. It’s the first rack of it’s kind. Designed as a solution for mobile network operation centers, you no longer... | |
| Two Cases in One Heavy Duty ATA Fabricated transport case houses and protects your internal, ATA Fabricated rackmount case. This design allows for a smaller, easily configurable internal case for... | |
| An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The... | |
| Compound hinge system and field replaceable latches that allows the lid to swing out and completely around to lie flat against the main body of the case, or you can... | |
| New 10.5" depth on 2, 3 and 4 space X-racks will accommodate a wider variety of components such as: effect processors (Line 6, Digitech, etc.), signal processors (DBX Comp, Rack... | |
| One of the most conveinient series in Ameripack’s line of rack solutions is the double wide rack. There are a variety of configurations. Shown is a shockmounted doublewide with a... | |
| The 11RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The 3RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The 4RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The 5RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The best shock protection available. Totally custom built to meet your needs Front & Rear Removable Lids Fabricated Metal Anti-Vibration Shockmount 14", 18" & 22" Standard Depths Front and Rear... | |
| The Escort Standard Rackmount Case is great for on stage, in the studio or on the go. Heavy Duty ATA construction gives you confidence that your equipment is protected while... | |
| The new US Series is the ultimate in American technology with its roto molded tuff shell, front and rear lids, recessed heavy-duty twist latches, molded in handles, shock absorbing rubber... | |
| The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design... | |
| These rack mounted cases feature thicker edges, corners and ribs to increase strength. Thinner flat surfaces on these rack mounted cases allow for reduced weight. Roll-X cases have a depth... | |
| This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight... | |
| This new design is a 28" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. | |
| This new design is a 30" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. | |
| Tired of not finding the right size rack cases for your equipment? Search no further, Ameripack can customize our Escort Series Shock Mounted Rack case to fit any size equipment... | |
| When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end– even while securely stacked. New, patented latches result... |