Ameripack Corporation 5RU Excalibur Shock Mount Rack Case AP05U1924SO-0205

Description
The 5RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle
Description
The 5RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle

Suppliers

Company
Product
Description
Supplier Links
5RU Excalibur Shock Mount Rack Case - AP05U1924SO-0205 - Ameripack Corporation
Robbinsville, NJ, USA
5RU Excalibur Shock Mount Rack Case
AP05U1924SO-0205
5RU Excalibur Shock Mount Rack Case AP05U1924SO-0205
The 5RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle

The 5RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness.

Standard Features

  • Shock tested to 200lbs
  • Removable rack with easy lock & release
  • Rear lid storage pouch
  • 2.5” front lid
  • 5” rear lid with edge casters
  • Molded in lid hangers
  • Coupling latch and catch
  • Black EM-Coated spring loaded latches
  • MOPP glove compatible handle
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP05U1924SO-0205
Product Name 5RU Excalibur Shock Mount Rack Case
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 38.5 inch (978 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276411 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
4 suppliers