Ameripack Corporation Roto Shock Rack - 20" Deep AP1S-R908U20

Description
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black
Description
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black

Suppliers

Company
Product
Description
Supplier Links
Roto Shock Rack - 20
Robbinsville, NJ, USA
Roto Shock Rack - 20" Deep
AP1S-R908U20
Roto Shock Rack - 20" Deep AP1S-R908U20
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black

An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases.

  • Includes Rear Rails, Front and Rear Lids
  • Adjustable Elastomer Shock Technology
  • Precise Level of Shock Absorption for Any Size Load
  • Molded Handles Provide an Easy and Secure Grasping Point
  • Mounting Hardware in the Racks is Easy with the Provided Hardware
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP1S-R908U20
Product Name Roto Shock Rack - 20" Deep
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 30 inch (762 mm)
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HLP4U31BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 31 inch (787 mm)
Width 30 inch (762 mm)
View Details
3 suppliers