The 11RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness.
Standard Features
| Ameripack Corporation | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | AP11U1924SO-0205 |
| Product Name | 11RU Excalibur Shock Mount Rack Case |
| Type | Electronic and Instrument Enclosures; Rack Enclosures |
| Shape | Rectangular |
| Length | 38.5 inch (978 mm) |
| Width | 24 inch (610 mm) |