The new US Series is the ultimate in American technology with its roto molded tuff shell, front and rear lids, recessed heavy-duty twist latches, molded in handles, shock absorbing rubber feet and the recognizable patented deep Roto-X pattern for solid stackability. The unique molded-in unbendable valance and steel threaded rails with self tapping screws make the US Series racks convenient to use and the most durable.
| Ameripack Corporation | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | AP1S-R10 |
| Product Name | Ameripack US Rack |
| Type | Electronic and Instrument Enclosures; Rack Enclosures |
| Shape | Rectangular |
| Length | 23.75 inch (603 mm) |
| Width | 22 inch (559 mm) |