Ameripack Corporation Touring Tech WorkStations: Drums APFC-0017

Description
Heavy-Duty Protection plus Touring Convenience. Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you need to protect, Ameripack is here to help. Heavy Duty 0.50" Plywood Construction Recessed Hardware 3.50" Heavy Duty Locking Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
Heavy-Duty Protection plus Touring Convenience. Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you need to protect, Ameripack is here to help. Heavy Duty 0.50" Plywood Construction Recessed Hardware 3.50" Heavy Duty Locking Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Touring Tech WorkStations: Drums - APFC-0017 - Ameripack Corporation
Robbinsville, NJ, USA
Touring Tech WorkStations: Drums
APFC-0017
Touring Tech WorkStations: Drums APFC-0017
Heavy-Duty Protection plus Touring Convenience. Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you need to protect, Ameripack is here to help. Heavy Duty 0.50" Plywood Construction Recessed Hardware 3.50" Heavy Duty Locking Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Heavy-Duty Protection plus Touring Convenience.
Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you need to protect, Ameripack is here to help.

  • Heavy Duty 0.50" Plywood Construction
  • Recessed Hardware
  • 3.50" Heavy Duty Locking Casters
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number APFC-0017
Product Name Touring Tech WorkStations: Drums
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4152896 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
Enclosure - 2345 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details