Ameripack Corporation Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty WorkStations Made for Battle Zones In military operations, command centers need to be organized, mobile, and able to withstand the rigors of the battlefield. Ameripack manufactures military workstations... | |
| Heavy-Duty Protection plus Touring Convenience. Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you... | |
| Keep your equipment cool and safe with this new exclusive design. It’s the first rack of it’s kind. Designed as a solution for mobile network operation centers, you no longer... | |
| Two Cases in One Heavy Duty ATA Fabricated transport case houses and protects your internal, ATA Fabricated rackmount case. This design allows for a smaller, easily configurable internal case for... | |
| An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The... | |
| Compound hinge system and field replaceable latches that allows the lid to swing out and completely around to lie flat against the main body of the case, or you can... | |
| New 10.5" depth on 2, 3 and 4 space X-racks will accommodate a wider variety of components such as: effect processors (Line 6, Digitech, etc.), signal processors (DBX Comp, Rack... | |
| One of the most conveinient series in Ameripack’s line of rack solutions is the double wide rack. There are a variety of configurations. Shown is a shockmounted doublewide with a... | |
| The 11RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The 3RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The 4RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The 5RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions... | |
| The best shock protection available. Totally custom built to meet your needs Front & Rear Removable Lids Fabricated Metal Anti-Vibration Shockmount 14", 18" & 22" Standard Depths Front and Rear... | |
| The Escort Standard Rackmount Case is great for on stage, in the studio or on the go. Heavy Duty ATA construction gives you confidence that your equipment is protected while... | |
| The new US Series is the ultimate in American technology with its roto molded tuff shell, front and rear lids, recessed heavy-duty twist latches, molded in handles, shock absorbing rubber... | |
| The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design... | |
| These rack mounted cases feature thicker edges, corners and ribs to increase strength. Thinner flat surfaces on these rack mounted cases allow for reduced weight. Roll-X cases have a depth... | |
| This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight... | |
| This new design is a 28" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. | |
| This new design is a 30" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. | |
| Tired of not finding the right size rack cases for your equipment? Search no further, Ameripack can customize our Escort Series Shock Mounted Rack case to fit any size equipment... | |
| When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end– even while securely stacked. New, patented latches result... |