Ameripack Corporation Touring Tech WorkStations: Guitar APFC-0016

Description
Heavy-Duty Protection plus Touring Convenience. Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you need to protect, Ameripack is here to help. Heavy Duty 0.50" Plywood Construction Recessed Hardware 3.50" Heavy Duty Locking Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
Heavy-Duty Protection plus Touring Convenience. Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you need to protect, Ameripack is here to help. Heavy Duty 0.50" Plywood Construction Recessed Hardware 3.50" Heavy Duty Locking Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Touring Tech WorkStations: Guitar - APFC-0016 - Ameripack Corporation
Robbinsville, NJ, USA
Touring Tech WorkStations: Guitar
APFC-0016
Touring Tech WorkStations: Guitar APFC-0016
Heavy-Duty Protection plus Touring Convenience. Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you need to protect, Ameripack is here to help. Heavy Duty 0.50" Plywood Construction Recessed Hardware 3.50" Heavy Duty Locking Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Heavy-Duty Protection plus Touring Convenience.
Our line of Tech WorkStations combines durability and protection with the mobility and efficiency. These cases are completely custom so no matter what equipment you need to protect, Ameripack is here to help.

  • Heavy Duty 0.50" Plywood Construction
  • Recessed Hardware
  • 3.50" Heavy Duty Locking Casters
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number APFC-0016
Product Name Touring Tech WorkStations: Guitar
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - CSP5631LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
SMART CASES 5.512 X 2.469 X 1.201-BLACK - 70016889 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details