Ameripack Corporation Roto Shock Rack - 20" Deep AP1S-R912U20

Description
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black
Description
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black

Suppliers

Company
Product
Description
Supplier Links
Roto Shock Rack - 20
Robbinsville, NJ, USA
Roto Shock Rack - 20" Deep
AP1S-R912U20
Roto Shock Rack - 20" Deep AP1S-R912U20
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black

An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases.

  • Includes Rear Rails, Front and Rear Lids
  • Adjustable Elastomer Shock Technology
  • Precise Level of Shock Absorption for Any Size Load
  • Molded Handles Provide an Easy and Secure Grasping Point
  • Mounting Hardware in the Racks is Easy with the Provided Hardware
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP1S-R912U20
Product Name Roto Shock Rack - 20" Deep
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 28 inch (711 mm)
Width 29 inch (737 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers