Ameripack Corporation Standard Rack Case AP1S19-10U

Description
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids Heavy Duty Handles Provide an Easy and Secure Grasping Point Mounting Hardware is Easy with the Rack Rail and Provided Hardware Available in Black
Description
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids Heavy Duty Handles Provide an Easy and Secure Grasping Point Mounting Hardware is Easy with the Rack Rail and Provided Hardware Available in Black

Suppliers

Company
Product
Description
Supplier Links
Standard Rack Case - AP1S19-10U - Ameripack Corporation
Robbinsville, NJ, USA
Standard Rack Case
AP1S19-10U
Standard Rack Case AP1S19-10U
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids Heavy Duty Handles Provide an Easy and Secure Grasping Point Mounting Hardware is Easy with the Rack Rail and Provided Hardware Available in Black

This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection.

  • Includes Gasketed Front and Rear Lids
  • Heavy Duty Handles Provide an Easy and Secure Grasping Point
  • Mounting Hardware is Easy with the Rack Rail and Provided Hardware
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP1S19-10U
Product Name Standard Rack Case
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 22 inch (559 mm)
Width 21.5 inch (546 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Racks - C2F197823CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details