Ameripack Corporation Rolling Shock Rack System AP3S-R904U20W

Description
The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment. TSA Latches Threaded Steel Rails Rear Rails Built-in Wheels Shock and Water Resistant Low Profile Pull Handle Automatic Pressure Relief Valve Available in Black
Description
The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment. TSA Latches Threaded Steel Rails Rear Rails Built-in Wheels Shock and Water Resistant Low Profile Pull Handle Automatic Pressure Relief Valve Available in Black

Suppliers

Company
Product
Description
Supplier Links
Rolling Shock Rack System - AP3S-R904U20W - Ameripack Corporation
Robbinsville, NJ, USA
Rolling Shock Rack System
AP3S-R904U20W
Rolling Shock Rack System AP3S-R904U20W
The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment. TSA Latches Threaded Steel Rails Rear Rails Built-in Wheels Shock and Water Resistant Low Profile Pull Handle Automatic Pressure Relief Valve Available in Black

The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment.

  • TSA Latches
  • Threaded Steel Rails
  • Rear Rails
  • Built-in Wheels
  • Shock and Water Resistant
  • Low Profile Pull Handle
  • Automatic Pressure Relief Valve
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP3S-R904U20W
Product Name Rolling Shock Rack System
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2373495 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHH4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers