Ameripack Corporation Rolling Shock Rack System AP3S-R910U20W

Description
The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment. TSA Latches Threaded Steel Rails Rear Rails Built-in Wheels Shock and Water Resistant Low Profile Pull Handle Automatic Pressure Relief Valve Available in Black
Description
The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment. TSA Latches Threaded Steel Rails Rear Rails Built-in Wheels Shock and Water Resistant Low Profile Pull Handle Automatic Pressure Relief Valve Available in Black

Suppliers

Company
Product
Description
Supplier Links
Rolling Shock Rack System - AP3S-R910U20W - Ameripack Corporation
Robbinsville, NJ, USA
Rolling Shock Rack System
AP3S-R910U20W
Rolling Shock Rack System AP3S-R910U20W
The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment. TSA Latches Threaded Steel Rails Rear Rails Built-in Wheels Shock and Water Resistant Low Profile Pull Handle Automatic Pressure Relief Valve Available in Black

The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment.

  • TSA Latches
  • Threaded Steel Rails
  • Rear Rails
  • Built-in Wheels
  • Shock and Water Resistant
  • Low Profile Pull Handle
  • Automatic Pressure Relief Valve
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP3S-R910U20W
Product Name Rolling Shock Rack System
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-406-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details