Ameripack Corporation Escort Standard RackMount APFC-0018

Description
The Escort Standard Rackmount Case is great for on stage, in the studio or on the go. Heavy Duty ATA construction gives you confidence that your equipment is protected while using the smallest amount of space of any of our available Rack Cases. Standard 19" width 1/4" or 1/2" solid ply Front and rear removable lids Recessed handles and catches Galvanized tapped rack rails Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
The Escort Standard Rackmount Case is great for on stage, in the studio or on the go. Heavy Duty ATA construction gives you confidence that your equipment is protected while using the smallest amount of space of any of our available Rack Cases. Standard 19" width 1/4" or 1/2" solid ply Front and rear removable lids Recessed handles and catches Galvanized tapped rack rails Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Escort Standard RackMount - APFC-0018 - Ameripack Corporation
Robbinsville, NJ, USA
Escort Standard RackMount
APFC-0018
Escort Standard RackMount APFC-0018
The Escort Standard Rackmount Case is great for on stage, in the studio or on the go. Heavy Duty ATA construction gives you confidence that your equipment is protected while using the smallest amount of space of any of our available Rack Cases. Standard 19" width 1/4" or 1/2" solid ply Front and rear removable lids Recessed handles and catches Galvanized tapped rack rails Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

The Escort Standard Rackmount Case is great for on stage, in the studio or on the go. Heavy Duty ATA construction gives you confidence that your equipment is protected while using the smallest amount of space of any of our available Rack Cases.

  • Standard 19" width
  • 1/4" or 1/2" solid ply
  • Front and rear removable lids
  • Recessed handles and catches
  • Galvanized tapped rack rails
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number APFC-0018
Product Name Escort Standard RackMount
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
Handheld Plastic Enclosures - DATEC-COMPACT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.35 to 8.11 inch (136 to 206 mm)
View Details