Ameripack Corporation Shallow Roto Rack AP1S-XRACK3

Description
New 10.5" depth on 2, 3 and 4 space X-racks will accommodate a wider variety of components such as: effect processors (Line 6, Digitech, etc.), signal processors (DBX Comp, Rack Rider eq), power conditioners (Furman, Samson), bass amps (SWR, Galien, Krueger), line mixers, wireless microphone systems (Shure, Sony), CD and cassette players, to name a few, without unplugging them to close the back panel. Includes Front Lid and Rear Access Panel Economical and Compact Stacks on All Amps Available in Black
Description
New 10.5" depth on 2, 3 and 4 space X-racks will accommodate a wider variety of components such as: effect processors (Line 6, Digitech, etc.), signal processors (DBX Comp, Rack Rider eq), power conditioners (Furman, Samson), bass amps (SWR, Galien, Krueger), line mixers, wireless microphone systems (Shure, Sony), CD and cassette players, to name a few, without unplugging them to close the back panel. Includes Front Lid and Rear Access Panel Economical and Compact Stacks on All Amps Available in Black

Suppliers

Company
Product
Description
Supplier Links
Shallow Roto Rack - AP1S-XRACK3 - Ameripack Corporation
Robbinsville, NJ, USA
Shallow Roto Rack
AP1S-XRACK3
Shallow Roto Rack AP1S-XRACK3
New 10.5" depth on 2, 3 and 4 space X-racks will accommodate a wider variety of components such as: effect processors (Line 6, Digitech, etc.), signal processors (DBX Comp, Rack Rider eq), power conditioners (Furman, Samson), bass amps (SWR, Galien, Krueger), line mixers, wireless microphone systems (Shure, Sony), CD and cassette players, to name a few, without unplugging them to close the back panel. Includes Front Lid and Rear Access Panel Economical and Compact Stacks on All Amps Available in Black

New 10.5" depth on 2, 3 and 4 space X-racks will accommodate a wider variety of components such as: effect processors (Line 6, Digitech, etc.), signal processors (DBX Comp, Rack Rider eq), power conditioners (Furman, Samson), bass amps (SWR, Galien, Krueger), line mixers, wireless microphone systems (Shure, Sony), CD and cassette players, to name a few, without unplugging them to close the back panel.

  • Includes Front Lid and Rear Access Panel
  • Economical and Compact
  • Stacks on All Amps
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP1S-XRACK3
Product Name Shallow Roto Rack
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 22.12 inch (562 mm)
Width 14.12 inch (359 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers