Ameripack Corporation Roto Shock Rack - 28" Deep AP3S-R906U28

Description
This new design is a 28" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. Nobody else manufactures a rotationally molded shock rack that is 28" deep and that fits inside the center portion of the case. This new case has all of the same great features as the 24" deep Roto Shock Series. Standard features include: (patent pending) compound hinged doors, black powder coated stainless steel latches, removable 4" casters, eight HM-245 elastomeric shock (load range of 40 to 150 lbs.) with provisions to add additional shocks for an extended payload range, gasketed doors and pressure relief valve. 28 inch Heavy Duty Shockrack systems include a revolutionary new patent pending Adjustable Rail Conversion System. This ARCS technology allows the user to adjust the rack width up to 0.5 inches on each side and optional easy-mount adapter rails will convert the equipment mounting standard from 3/16" threaded to 7/32" through holes or square cage nut windows. The 7/32" through hole option and the 3/16" threaded are special order items. Accommodates Dell and Compaq servers utilizing "Versa-rail" or "Rapid-rail" pull-out systems. Includes Adjustable Rail Conversion System (ARCS) Patent Pending Compound Hinged Doors Rear Rails Shock and Water Resistant Gasketed Doors Automatic Pressure Relief Valve Field Replaceable Latches Removable 4" Casters Standard Stacks Securely with the Wheels On or Off Recessed Latches Adjustable Elastomer Shock Absorbers Provisions to Add Additional Shocks Roto Molded for Strength Available in Black
Description
This new design is a 28" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. Nobody else manufactures a rotationally molded shock rack that is 28" deep and that fits inside the center portion of the case. This new case has all of the same great features as the 24" deep Roto Shock Series. Standard features include: (patent pending) compound hinged doors, black powder coated stainless steel latches, removable 4" casters, eight HM-245 elastomeric shock (load range of 40 to 150 lbs.) with provisions to add additional shocks for an extended payload range, gasketed doors and pressure relief valve. 28 inch Heavy Duty Shockrack systems include a revolutionary new patent pending Adjustable Rail Conversion System. This ARCS technology allows the user to adjust the rack width up to 0.5 inches on each side and optional easy-mount adapter rails will convert the equipment mounting standard from 3/16" threaded to 7/32" through holes or square cage nut windows. The 7/32" through hole option and the 3/16" threaded are special order items. Accommodates Dell and Compaq servers utilizing "Versa-rail" or "Rapid-rail" pull-out systems. Includes Adjustable Rail Conversion System (ARCS) Patent Pending Compound Hinged Doors Rear Rails Shock and Water Resistant Gasketed Doors Automatic Pressure Relief Valve Field Replaceable Latches Removable 4" Casters Standard Stacks Securely with the Wheels On or Off Recessed Latches Adjustable Elastomer Shock Absorbers Provisions to Add Additional Shocks Roto Molded for Strength Available in Black

Suppliers

Company
Product
Description
Supplier Links
Roto Shock Rack - 28
Robbinsville, NJ, USA
Roto Shock Rack - 28" Deep
AP3S-R906U28
Roto Shock Rack - 28" Deep AP3S-R906U28
This new design is a 28" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. Nobody else manufactures a rotationally molded shock rack that is 28" deep and that fits inside the center portion of the case. This new case has all of the same great features as the 24" deep Roto Shock Series. Standard features include: (patent pending) compound hinged doors, black powder coated stainless steel latches, removable 4" casters, eight HM-245 elastomeric shock (load range of 40 to 150 lbs.) with provisions to add additional shocks for an extended payload range, gasketed doors and pressure relief valve. 28 inch Heavy Duty Shockrack systems include a revolutionary new patent pending Adjustable Rail Conversion System. This ARCS technology allows the user to adjust the rack width up to 0.5 inches on each side and optional easy-mount adapter rails will convert the equipment mounting standard from 3/16" threaded to 7/32" through holes or square cage nut windows. The 7/32" through hole option and the 3/16" threaded are special order items. Accommodates Dell and Compaq servers utilizing "Versa-rail" or "Rapid-rail" pull-out systems. Includes Adjustable Rail Conversion System (ARCS) Patent Pending Compound Hinged Doors Rear Rails Shock and Water Resistant Gasketed Doors Automatic Pressure Relief Valve Field Replaceable Latches Removable 4" Casters Standard Stacks Securely with the Wheels On or Off Recessed Latches Adjustable Elastomer Shock Absorbers Provisions to Add Additional Shocks Roto Molded for Strength Available in Black

This new design is a 28" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. Nobody else manufactures a rotationally molded shock rack that is 28" deep and that fits inside the center portion of the case.
This new case has all of the same great features as the 24" deep Roto Shock Series. Standard features include: (patent pending) compound hinged doors, black powder coated stainless steel latches, removable 4" casters, eight HM-245 elastomeric shock (load range of 40 to 150 lbs.) with provisions to add additional shocks for an extended payload range, gasketed doors and pressure relief valve.
28 inch Heavy Duty Shockrack systems include a revolutionary new patent pending Adjustable Rail Conversion System. This ARCS technology allows the user to adjust the rack width up to 0.5 inches on each side and optional easy-mount adapter rails will convert the equipment mounting standard from 3/16" threaded to 7/32" through holes or square cage nut windows. The 7/32" through hole option and the 3/16" threaded are special order items. Accommodates Dell and Compaq servers utilizing "Versa-rail" or "Rapid-rail" pull-out systems.

  • Includes Adjustable Rail Conversion System (ARCS)
  • Patent Pending Compound Hinged Doors
  • Rear Rails
  • Shock and Water Resistant
  • Gasketed Doors
  • Automatic Pressure Relief Valve
  • Field Replaceable Latches
  • Removable 4" Casters Standard
  • Stacks Securely with the Wheels On or Off
  • Recessed Latches
  • Adjustable Elastomer Shock Absorbers
  • Provisions to Add Additional Shocks
  • Roto Molded for Strength
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP3S-R906U28
Product Name Roto Shock Rack - 28" Deep
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 43 inch (1092 mm)
Width 26.5 inch (673 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHRO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers