Ameripack Corporation 4RU Excalibur Shock Mount Rack Case AP04U1924SO-0205

Description
The 4RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle
Description
The 4RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle

Suppliers

Company
Product
Description
Supplier Links
4RU Excalibur Shock Mount Rack Case - AP04U1924SO-0205 - Ameripack Corporation
Robbinsville, NJ, USA
4RU Excalibur Shock Mount Rack Case
AP04U1924SO-0205
4RU Excalibur Shock Mount Rack Case AP04U1924SO-0205
The 4RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle

The 4RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness.

Standard Features

  • Shock tested to 200lbs
  • Removable rack with easy lock & release
  • Rear lid storage pouch
  • 2.5” front lid
  • 5” rear lid with edge casters
  • Molded in lid hangers
  • Coupling latch and catch
  • Black EM-Coated spring loaded latches
  • MOPP glove compatible handle
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP04U1924SO-0205
Product Name 4RU Excalibur Shock Mount Rack Case
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 37.5 inch (952 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details