Ameripack Corporation Standard Rack Case AP1S19-4U

Description
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids Heavy Duty Handles Provide an Easy and Secure Grasping Point Mounting Hardware is Easy with the Rack Rail and Provided Hardware Available in Black
Description
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids Heavy Duty Handles Provide an Easy and Secure Grasping Point Mounting Hardware is Easy with the Rack Rail and Provided Hardware Available in Black

Suppliers

Company
Product
Description
Supplier Links
Standard Rack Case - AP1S19-4U - Ameripack Corporation
Robbinsville, NJ, USA
Standard Rack Case
AP1S19-4U
Standard Rack Case AP1S19-4U
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids Heavy Duty Handles Provide an Easy and Secure Grasping Point Mounting Hardware is Easy with the Rack Rail and Provided Hardware Available in Black

This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection.

  • Includes Gasketed Front and Rear Lids
  • Heavy Duty Handles Provide an Easy and Secure Grasping Point
  • Mounting Hardware is Easy with the Rack Rail and Provided Hardware
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP1S19-4U
Product Name Standard Rack Case
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 22 inch (559 mm)
Width 21.5 inch (546 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWF3042U36BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 86.19 inch (2189 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details