Ameripack Corporation 9U RADE Rack APRD2221-03/26/03

Description
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end– even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for comfortable lifting during transport. Masterfully designed, no other stacking, protective container gives this kind of universal access and protection. Individually fine-tuned shock mounts for each application provide a slightly smaller sway space than the Classic Rack Series to ensure good shock and vibration dampening as well as adequate cooling air-flow for operating equipment. Lids open and close from either end, even while stacked. Individually fine-tuned shock mounts for each application provide shock and vibration dampening and cooling airflow for operating equipment. Protection for payloads from 20-340 lbs. For weights over 340 lbs, please call Ameripack for assistance Patented Comfort Grip Handles provide uncompromising strength with long-lasting comfort Recessed, front opening Press & Pull latches Equipment Typically will have 15-30 G Fragility Levels Multiple Hardware and Caster Configurations Available Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan
Description
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end– even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for comfortable lifting during transport. Masterfully designed, no other stacking, protective container gives this kind of universal access and protection. Individually fine-tuned shock mounts for each application provide a slightly smaller sway space than the Classic Rack Series to ensure good shock and vibration dampening as well as adequate cooling air-flow for operating equipment. Lids open and close from either end, even while stacked. Individually fine-tuned shock mounts for each application provide shock and vibration dampening and cooling airflow for operating equipment. Protection for payloads from 20-340 lbs. For weights over 340 lbs, please call Ameripack for assistance Patented Comfort Grip Handles provide uncompromising strength with long-lasting comfort Recessed, front opening Press & Pull latches Equipment Typically will have 15-30 G Fragility Levels Multiple Hardware and Caster Configurations Available Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan

Suppliers

Company
Product
Description
Supplier Links
9U RADE Rack - APRD2221-03/26/03 - Ameripack Corporation
Robbinsville, NJ, USA
9U RADE Rack
APRD2221-03/26/03
9U RADE Rack APRD2221-03/26/03
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end– even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for comfortable lifting during transport. Masterfully designed, no other stacking, protective container gives this kind of universal access and protection. Individually fine-tuned shock mounts for each application provide a slightly smaller sway space than the Classic Rack Series to ensure good shock and vibration dampening as well as adequate cooling air-flow for operating equipment. Lids open and close from either end, even while stacked. Individually fine-tuned shock mounts for each application provide shock and vibration dampening and cooling airflow for operating equipment. Protection for payloads from 20-340 lbs. For weights over 340 lbs, please call Ameripack for assistance Patented Comfort Grip Handles provide uncompromising strength with long-lasting comfort Recessed, front opening Press & Pull latches Equipment Typically will have 15-30 G Fragility Levels Multiple Hardware and Caster Configurations Available Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan

When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end– even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for comfortable lifting during transport. Masterfully designed, no other stacking, protective container gives this kind of universal access and protection. Individually fine-tuned shock mounts for each application provide a slightly smaller sway space than the Classic Rack Series to ensure good shock and vibration dampening as well as adequate cooling air-flow for operating equipment. Lids open and close from either end, even while stacked. Individually fine-tuned shock mounts for each application provide shock and vibration dampening and cooling airflow for operating equipment.

  • Protection for payloads from 20-340 lbs. For weights over 340 lbs, please call Ameripack for assistance
  • Patented Comfort Grip Handles provide uncompromising strength with long-lasting comfort
  • Recessed, front opening Press & Pull latches
  • Equipment Typically will have 15-30 G Fragility Levels
  • Multiple Hardware and Caster Configurations Available
  • Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number APRD2221-03/26/03
Product Name 9U RADE Rack
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F198531BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 93.06 inch (2364 mm)
Width 23 inch (584 mm)
View Details
2 suppliers