Ameripack Corporation Roto Shock Rack - 24" Deep AP3S-R910U24

Description
Compound hinge system and field replaceable latches that allows the lid to swing out and completely around to lie flat against the main body of the case, or you can go lid-less with an effortless lift motion and reinstalled with the same ease in seconds. The front and rear lids are designed to protrude into the base of the case approximately 1" and their unique double wall structure makes them incredibly stiff where this intersection occurs. Making this new generation of shock racks mil-spec sealing characteristics with significantly fewer latches than most competition. This allows for rapid deployment in an up-right configuration -- even when stacked. The standard depth front to rear rail is 24" and each lid is 4" deep. This shock-rack system stacks securely with the wheels on or off and this revolutionary design is also the only shock rack that will open front and back while stacked. Includes Rear Rails, Front and Rear Doors Automatic PRV Valve Black Powder Coated Stainless Steel Key Lockable Latches Patent Pending Compound Hinge System Field Replaceable Latches Elastomeric Shocks Stackable with the Wheels On Slideout Removeable Casters Standard Available in Black
Description
Compound hinge system and field replaceable latches that allows the lid to swing out and completely around to lie flat against the main body of the case, or you can go lid-less with an effortless lift motion and reinstalled with the same ease in seconds. The front and rear lids are designed to protrude into the base of the case approximately 1" and their unique double wall structure makes them incredibly stiff where this intersection occurs. Making this new generation of shock racks mil-spec sealing characteristics with significantly fewer latches than most competition. This allows for rapid deployment in an up-right configuration -- even when stacked. The standard depth front to rear rail is 24" and each lid is 4" deep. This shock-rack system stacks securely with the wheels on or off and this revolutionary design is also the only shock rack that will open front and back while stacked. Includes Rear Rails, Front and Rear Doors Automatic PRV Valve Black Powder Coated Stainless Steel Key Lockable Latches Patent Pending Compound Hinge System Field Replaceable Latches Elastomeric Shocks Stackable with the Wheels On Slideout Removeable Casters Standard Available in Black

Suppliers

Company
Product
Description
Supplier Links
Roto Shock Rack - 24
Robbinsville, NJ, USA
Roto Shock Rack - 24" Deep
AP3S-R910U24
Roto Shock Rack - 24" Deep AP3S-R910U24
Compound hinge system and field replaceable latches that allows the lid to swing out and completely around to lie flat against the main body of the case, or you can go lid-less with an effortless lift motion and reinstalled with the same ease in seconds. The front and rear lids are designed to protrude into the base of the case approximately 1" and their unique double wall structure makes them incredibly stiff where this intersection occurs. Making this new generation of shock racks mil-spec sealing characteristics with significantly fewer latches than most competition. This allows for rapid deployment in an up-right configuration -- even when stacked. The standard depth front to rear rail is 24" and each lid is 4" deep. This shock-rack system stacks securely with the wheels on or off and this revolutionary design is also the only shock rack that will open front and back while stacked. Includes Rear Rails, Front and Rear Doors Automatic PRV Valve Black Powder Coated Stainless Steel Key Lockable Latches Patent Pending Compound Hinge System Field Replaceable Latches Elastomeric Shocks Stackable with the Wheels On Slideout Removeable Casters Standard Available in Black

Compound hinge system and field replaceable latches that allows the lid to swing out and completely around to lie flat against the main body of the case, or you can go lid-less with an effortless lift motion and reinstalled with the same ease in seconds.
The front and rear lids are designed to protrude into the base of the case approximately 1" and their unique double wall structure makes them incredibly stiff where this intersection occurs. Making this new generation of shock racks mil-spec sealing characteristics with significantly fewer latches than most competition. This allows for rapid deployment in an up-right configuration -- even when stacked.
The standard depth front to rear rail is 24" and each lid is 4" deep. This shock-rack system stacks securely with the wheels on or off and this revolutionary design is also the only shock rack that will open front and back while stacked.

  • Includes Rear Rails, Front and Rear Doors
  • Automatic PRV Valve
  • Black Powder Coated Stainless Steel Key Lockable Latches
  • Patent Pending Compound Hinge System
  • Field Replaceable Latches
  • Elastomeric Shocks
  • Stackable with the Wheels On
  • Slideout Removeable Casters Standard
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP3S-R910U24
Product Name Roto Shock Rack - 24" Deep
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 27.5 inch (698 mm)
Width 36.75 inch (933 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H12442U42WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 80.37 inch (2041 mm)
Width 24 inch (610 mm)
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Handheld Plastic Enclosures - DATEC-COMPACT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.35 to 8.11 inch (136 to 206 mm)
View Details