Ameripack Corporation Roto Shock Rack - 30" Deep AP3S-R906U30

Description
This new design is a 30" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. Nobody else manufactures a rotationally molded shock rack that is 30" deep and that fits inside the center portion of the case. This new case has all of the same great features as the 24" deep Roto Shock Series. Standard features include: (patent pending) compound hinged doors, black powder coated stainless steel latches, removable 4" casters, eight HM-245 elastomeric shock (load range of 40 to 150 lbs.) with provisions to add additional shocks for an extended payload range, gasketed doors and pressure relief valve. Patent Pending Compound Hinged Doors Rear Rails Shock and Water Resistant Gasketed Doors Automatic Pressure Relief Valve Field Replaceable Latches Removable 4" Casters Standard Stacks Securely with the Wheels On or Off Recessed Latches Adjustable Elastomer Shock Absorbers Provisions to Add Additional Shocks Roto Molded for Strength Available in Black
Description
This new design is a 30" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. Nobody else manufactures a rotationally molded shock rack that is 30" deep and that fits inside the center portion of the case. This new case has all of the same great features as the 24" deep Roto Shock Series. Standard features include: (patent pending) compound hinged doors, black powder coated stainless steel latches, removable 4" casters, eight HM-245 elastomeric shock (load range of 40 to 150 lbs.) with provisions to add additional shocks for an extended payload range, gasketed doors and pressure relief valve. Patent Pending Compound Hinged Doors Rear Rails Shock and Water Resistant Gasketed Doors Automatic Pressure Relief Valve Field Replaceable Latches Removable 4" Casters Standard Stacks Securely with the Wheels On or Off Recessed Latches Adjustable Elastomer Shock Absorbers Provisions to Add Additional Shocks Roto Molded for Strength Available in Black

Suppliers

Company
Product
Description
Supplier Links
Roto Shock Rack - 30
Robbinsville, NJ, USA
Roto Shock Rack - 30" Deep
AP3S-R906U30
Roto Shock Rack - 30" Deep AP3S-R906U30
This new design is a 30" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. Nobody else manufactures a rotationally molded shock rack that is 30" deep and that fits inside the center portion of the case. This new case has all of the same great features as the 24" deep Roto Shock Series. Standard features include: (patent pending) compound hinged doors, black powder coated stainless steel latches, removable 4" casters, eight HM-245 elastomeric shock (load range of 40 to 150 lbs.) with provisions to add additional shocks for an extended payload range, gasketed doors and pressure relief valve. Patent Pending Compound Hinged Doors Rear Rails Shock and Water Resistant Gasketed Doors Automatic Pressure Relief Valve Field Replaceable Latches Removable 4" Casters Standard Stacks Securely with the Wheels On or Off Recessed Latches Adjustable Elastomer Shock Absorbers Provisions to Add Additional Shocks Roto Molded for Strength Available in Black

This new design is a 30" deep roto-molded shock rack which should be an instant success with all companies utilizing the deeper servers such as the new Dell and Compaq. Nobody else manufactures a rotationally molded shock rack that is 30" deep and that fits inside the center portion of the case.
This new case has all of the same great features as the 24" deep Roto Shock Series. Standard features include: (patent pending) compound hinged doors, black powder coated stainless steel latches, removable 4" casters, eight HM-245 elastomeric shock (load range of 40 to 150 lbs.) with provisions to add additional shocks for an extended payload range, gasketed doors and pressure relief valve.

  • Patent Pending Compound Hinged Doors
  • Rear Rails
  • Shock and Water Resistant
  • Gasketed Doors
  • Automatic Pressure Relief Valve
  • Field Replaceable Latches
  • Removable 4" Casters Standard
  • Stacks Securely with the Wheels On or Off
  • Recessed Latches
  • Adjustable Elastomer Shock Absorbers
  • Provisions to Add Additional Shocks
  • Roto Molded for Strength
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP3S-R906U30
Product Name Roto Shock Rack - 30" Deep
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 26.58 inch (675 mm)
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products