Ameripack Corporation Roto Shock Rack - 20" Deep AP1S-R910U20

Description
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black
Description
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black

Suppliers

Company
Product
Description
Supplier Links
Roto Shock Rack - 20
Robbinsville, NJ, USA
Roto Shock Rack - 20" Deep
AP1S-R910U20
Roto Shock Rack - 20" Deep AP1S-R910U20
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black

An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases.

  • Includes Rear Rails, Front and Rear Lids
  • Adjustable Elastomer Shock Technology
  • Precise Level of Shock Absorption for Any Size Load
  • Molded Handles Provide an Easy and Secure Grasping Point
  • Mounting Hardware in the Racks is Easy with the Provided Hardware
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP1S-R910U20
Product Name Roto Shock Rack - 20" Deep
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 29.5 inch (749 mm)
Width 26.5 inch (673 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ Aluminum Enclosures for 22m Operators - 2005A13 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
3 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details