Ameripack Corporation 7RU Excalibur Shock Mount Rack Case AP07U1924SO-0205

Description
The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle
Description
The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle

Suppliers

Company
Product
Description
Supplier Links
7RU Excalibur Shock Mount Rack Case - AP07U1924SO-0205 - Ameripack Corporation
Robbinsville, NJ, USA
7RU Excalibur Shock Mount Rack Case
AP07U1924SO-0205
7RU Excalibur Shock Mount Rack Case AP07U1924SO-0205
The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle

The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness.

Standard Features

  • Shock tested to 200lbs
  • Removable rack with easy lock & release
  • Rear lid storage pouch
  • 2.5” front lid
  • 5” rear lid with edge casters
  • Molded in lid hangers
  • Coupling latch and catch
  • Black EM-Coated spring loaded latches
  • MOPP glove compatible handle
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP07U1924SO-0205
Product Name 7RU Excalibur Shock Mount Rack Case
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 38.5 inch (978 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHL6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers