Ameripack Corporation Airflow ShockMount Rack System APFC-0020

Description
Keep your equipment cool and safe with this new exclusive design. It’s the first rack of it’s kind. Designed as a solution for mobile network operation centers, you no longer have to worry about your equipment overheating due to the confined space that is commonly associated with rack cases. Both the interior and exterior shells are made from 0.50” abs lined ply wood, with a combination of hard and soft foam between the shells providing the utmost shock absorbancy. Included with this case are 3.5” HD casters as well as rear rack rails. Front and Rear Removable Doors Included Front and Rear Rack Rails Shock Protection with Airflow Keeps Equipment Cool Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
Keep your equipment cool and safe with this new exclusive design. It’s the first rack of it’s kind. Designed as a solution for mobile network operation centers, you no longer have to worry about your equipment overheating due to the confined space that is commonly associated with rack cases. Both the interior and exterior shells are made from 0.50” abs lined ply wood, with a combination of hard and soft foam between the shells providing the utmost shock absorbancy. Included with this case are 3.5” HD casters as well as rear rack rails. Front and Rear Removable Doors Included Front and Rear Rack Rails Shock Protection with Airflow Keeps Equipment Cool Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Airflow ShockMount Rack System - APFC-0020 - Ameripack Corporation
Robbinsville, NJ, USA
Airflow ShockMount Rack System
APFC-0020
Airflow ShockMount Rack System APFC-0020
Keep your equipment cool and safe with this new exclusive design. It’s the first rack of it’s kind. Designed as a solution for mobile network operation centers, you no longer have to worry about your equipment overheating due to the confined space that is commonly associated with rack cases. Both the interior and exterior shells are made from 0.50” abs lined ply wood, with a combination of hard and soft foam between the shells providing the utmost shock absorbancy. Included with this case are 3.5” HD casters as well as rear rack rails. Front and Rear Removable Doors Included Front and Rear Rack Rails Shock Protection with Airflow Keeps Equipment Cool Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Keep your equipment cool and safe with this new exclusive design.
It’s the first rack of it’s kind. Designed as a solution for mobile network operation centers, you no longer have to worry about your equipment overheating due to the confined space that is commonly associated with rack cases. Both the interior and exterior shells are made from 0.50” abs lined ply wood, with a combination of hard and soft foam between the shells providing the utmost shock absorbancy. Included with this case are 3.5” HD casters as well as rear rack rails.

  • Front and Rear Removable Doors
  • Included Front and Rear Rack Rails
  • Shock Protection with Airflow Keeps Equipment Cool
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number APFC-0020
Product Name Airflow ShockMount Rack System
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 226038 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 5.43 inch (138 mm)
Width 7.48 inch (190 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details