Ameripack Corporation Roto Shock Rack - 20" Deep AP1S-R914U20

Description
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black
Description
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black

Suppliers

Company
Product
Description
Supplier Links
Roto Shock Rack - 20
Robbinsville, NJ, USA
Roto Shock Rack - 20" Deep
AP1S-R914U20
Roto Shock Rack - 20" Deep AP1S-R914U20
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is Easy with the Provided Hardware Available in Black

An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate equipment. They are half the weight of the old wooden cases.

  • Includes Rear Rails, Front and Rear Lids
  • Adjustable Elastomer Shock Technology
  • Precise Level of Shock Absorption for Any Size Load
  • Molded Handles Provide an Easy and Secure Grasping Point
  • Mounting Hardware in the Racks is Easy with the Provided Hardware
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP1S-R914U20
Product Name Roto Shock Rack - 20" Deep
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 27.25 inch (692 mm)
Width 29 inch (737 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H12448U42WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.87 inch (2308 mm)
Width 24 inch (610 mm)
View Details