Ameripack Corporation Rolling Shock Rack System AP3S-R908U20W

Description
The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment. TSA Latches Threaded Steel Rails Rear Rails Built-in Wheels Shock and Water Resistant Low Profile Pull Handle Automatic Pressure Relief Valve Available in Black
Description
The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment. TSA Latches Threaded Steel Rails Rear Rails Built-in Wheels Shock and Water Resistant Low Profile Pull Handle Automatic Pressure Relief Valve Available in Black

Suppliers

Company
Product
Description
Supplier Links
Rolling Shock Rack System - AP3S-R908U20W - Ameripack Corporation
Robbinsville, NJ, USA
Rolling Shock Rack System
AP3S-R908U20W
Rolling Shock Rack System AP3S-R908U20W
The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment. TSA Latches Threaded Steel Rails Rear Rails Built-in Wheels Shock and Water Resistant Low Profile Pull Handle Automatic Pressure Relief Valve Available in Black

The Rolling Shockmount Case series incorporates our recessed patent pending TSA trigger latches and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment.

  • TSA Latches
  • Threaded Steel Rails
  • Rear Rails
  • Built-in Wheels
  • Shock and Water Resistant
  • Low Profile Pull Handle
  • Automatic Pressure Relief Valve
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Enclosures
Product Number AP3S-R908U20W
Product Name Rolling Shock Rack System
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details