Computer Network Accessories, Inc. GP23A Alkaline Remote Control Battery 603507

Description
4223 Alkaline remote control battery; 5pcs. Nom. voltage: 12V Typ. capacity: 33mAh Dimensions: 3/8" diameter x 1 1/8" Cross reference: GP23A, MN21, E23A, LRV08, 8LR932, 4223, V23A
Description
4223 Alkaline remote control battery; 5pcs. Nom. voltage: 12V Typ. capacity: 33mAh Dimensions: 3/8" diameter x 1 1/8" Cross reference: GP23A, MN21, E23A, LRV08, 8LR932, 4223, V23A

Suppliers

Company
Product
Description
Supplier Links
GP23A Alkaline Remote Control Battery - 603507 - Computer Network Accessories, Inc.
Dayton, OH, USA
GP23A Alkaline Remote Control Battery
603507
GP23A Alkaline Remote Control Battery 603507
4223 Alkaline remote control battery; 5pcs. Nom. voltage: 12V Typ. capacity: 33mAh Dimensions: 3/8" diameter x 1 1/8" Cross reference: GP23A, MN21, E23A, LRV08, 8LR932, 4223, V23A

4223 Alkaline remote control battery; 5pcs.

  • Nom. voltage: 12V
  • Typ. capacity: 33mAh
  • Dimensions: 3/8" diameter x 1 1/8"
  • Cross reference: GP23A, MN21, E23A, LRV08, 8LR932, 4223, V23A
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Batteries
Product Number 603507
Product Name GP23A Alkaline Remote Control Battery
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1512 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details