Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
COMPUTER NETWORK ACCESSORIES, INC.
603501 -- 391 ALKALINE WATCH BATTERY, 10PCS.
Computer Network Accessories, Inc.
391 Alkaline Watch Battery, 10pcs.
603501
Description
LR1120 / AG8 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 42mAh Dimensions: 0.46" diameter x 0.08" Cross reference: D391, 391, LR1120, AG8
Computer Network Accessories, Inc.
Done
Description
LR1120 / AG8 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 42mAh Dimensions: 0.46" diameter x 0.08" Cross reference: D391, 391, LR1120, AG8
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
391 Alkaline Watch Battery, 10pcs.
603501
391 Alkaline Watch Battery, 10pcs.
603501
LR1120 / AG8 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 42mAh Dimensions: 0.46" diameter x 0.08" Cross reference: D391, 391, LR1120, AG8
LR1120 / AG8 Alkaline watch battery; 10pcs.
Nom. voltage: 1.5V
Typ. capacity: 42mAh
Dimensions: 0.46" diameter x 0.08"
Cross reference: D391, 391, LR1120, AG8
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Batteries
Product Number
603501
Product Name
391 Alkaline Watch Battery, 10pcs.
Unlock Full Specs
to access all available technical data
Similar Products
AgozTech LLC
Zebra TC77 Scanner Replacement Battery by AGOZ
AG-TC70BTR-ZBR-TC77-GBSC
Specs
Voltage
3.7 volts
Capacity
4.62 ampere-hr
View Details
AMETEK Programmable Power
EXTERNAL BATTERY MODULES - EBM FA10632
View Details
RS Components, Ltd.
AA Rechargeable Batteries
4762033
Specs
Secondary Batteries
Nickel-metal Hydride
Standard Cylindrical Battery Sizes
AA
Specialty Cells
Aa
View Details
Green Cubes Technology
SAFEFlex GSE Batteries
FBP-1443-48V
Specs
Voltage
48 volts
Capacity
735 ampere-hr
Width / Diameter
32.25 inch (819 mm)
View Details