ACE Controls Inc. Datasheets for Shock Absorbers, Linear Dampers, and Dashpots

Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more

Product Name Notes
MB8
S33
Non-adjustable, speed dependent Compression and extension force 14 lbs to 2,252 lbs Stroke 1.97 in to 11.81 in High quality and long service life: The hydraulic dampers of the MOD...
Self-Compensating Energy capacity 930 in-lbs/Cycle Stroke 1.00 in Ideal for compact, efficient designs: The OPTIMUM 25 to 27 are designed for light weight and corrosion resistance. The Anodized Aluminum outer...
ACE Controls 3/8x1" bore adjustable miniature shock absorber offers high energy capacity and a wide effective weight range for handling a variety of applications. A unique feature of the multi-orifice...
ACE Controls HBD hydraulic dampers are maintenance-free, self-contained and sealed units. They are available with body diameters from 0.59" to 1.57" (15 mm to 40 mm) and with stroke lengths...
ACE Controls SC25 to 650-HC High-Cycle shock absorbers are engineered for high-speed equipment applications. These rugged performers are ideal for the packaging industry. They offer a short stroke, quick time...
Added safety with accumulator technology: the larger 'soft contact' models from the SC²300 to 650 are available with up to three times the energy absorption compared to similar sizes of...
Adjustable and unique: These industrial shock absorbers from ACE, which can be precisely adjusted both at the front and rear, also contribute towards the success of the MAGNUM range. Equipped...
Adjustable and unique: these industrial shock absorbers from ACE, which can be precisely adjusted both at the front and rear, also contribute towards the success of the MAGNUM series. Equipped...
Brilliant in every respect: these high performance stainless steel miniature shock absorbers are based on the MC150 to 600 series and its proven damping technology. This means that these special...
Designed for applications with long and soft deceleration: the ACE TUBUS-Series TR-L radial tube dampers are maintenance-free, ready-to-install elements made of co-polyester elastomer. Their radial load offers designers a very...
Effective emergency stop: the ACE safety shock absorbers from the SCS33 to 64 Series are based on the innovative technology of the successful MAGNUM-Series shock absorbers. They are also maintenance-free...
Energy absorption in a compact and uniform way: the TS (TUBUS soft) profile dampers are also manufactured from co-polyester elastomer. Due to the almost linear damping characteristic curve, the maintenance-free,...
Exact adjustment: The miniature shock absorbers from the MA30 to 900 series can be adjusted and precisely adapted to your requirements. For example, the MA150 displays the rolling diaphragm technology...
For even more protection: the profile dampers from the TC range of the ACE TUBUS-Series can also be used as safety dampers. These maintenance-free, ready-to-install damping elements made of co-polyester...
For long, soft braking action: The TUBUS TR series deliver linear damping forces. These maintenance-free, ready-to-install elements are made of co-polyester elastomer, which only heats up slightly during operation and...
Greater application range: just like all MAGNUM types from the product family MC33 to MC64, the LT (low temperature) industrial shock absorbers are also made from one solid piece. They...
Greater application range: just like all MAGNUM types MC33 to 64, the HT (high temperature) industrial shock absorbers are also made from one solid piece. They use special seals and...
Harder mixture of materials for higher energy absorption: the maintenance-free and ready-to-install TR-H-Series profile dampers, are stressed radially in the same way as the basic TR model. With almost the...
Hermetically sealed and rustproof: The Protection product family PMCN is also available in a stainless steel design. This is of particular interest to the food and packaging industries. Their main...
Hermetically sealed: The shock absorbers from the ACE Protection family PMCN have a compact, perfectly sealed cap as a special feature. This protection bellows, made of TPU (thermoplastic polyurethane), safely...
High quality and long service life: the HB model of hydraulic damper can also be used as single or double acting brake. Its coated body and piston rods with wear-resistant...
Ideal for compact, efficient designs: The miniature size of the MC5 to 75 series delivers very short overall lengths and low return forces. The outer body of each shock, produced...
Ideal for compact, efficient designs: The miniature size of the MC5 to 75 series delivers very short overall lengths and low return forces. The outer body of each shock, produced...
Ideal for high-speed moving machines, industrial shock absorbers of the SALD product family feature a built-in external positive stop which prevents damage from bottoming out and a positive work-positioning point.
Ideal for soft damping: the SC found in the model code from the ACE series SC190 to 925 stands for 'soft contact'. These miniature shock absorbers manufactured from one solid...
Impact and collision protection: the TR-HD profile dampers are stressed in the same way as the basic model TR but offer a higher force and energy absorption with a shorter...
Many application options: the hydraulic feed controls in models FA, MA and MVC are similar to that of the VC model. However, these hydraulic controls have been designed for applications...
Optimizing PET stretch blow machines: MAXIMACE, the new PET shock absorbers from ACE, shine with longer service life compared to previous solutions and an operating time of over 20 million...
Powerful: The weight of these high capacity absorbers are between 28.2 lbs and 322 lbs. (12.8 and 146 kg). They complement ACE's product range of self-compensating shock absorbers. All models...
Precise adjustment for any type of application: the VC model of hydraulic feed controls is ideally suited for the precise tuning of constant feed rates. The thread of the outer...
Reduced return forces: the ACE safety shock absorbers from the EB-Series offer internal system seals, large sized piston rod bearings and the maximum energy absorption for emergency stop applications. However,...
Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not...
SALDN industrial shock absorbers offer high performance levels and a long service life, even in the most difficult environments. These shock absorbers feature an integrated positive stop and are designed...
Separately regulated in any stroke position: the hydraulic dampers in the DVC-32 model are the first model to provide precise, independent, external adjustment of in-and-out speeds. With their individual adjustments...
Separately regulated in any stroke position: The hydraulic dampers of the product family DVC-32 and DVC-2 to DVC-6 are the first dampers to provide precise, independent, external adjustment of in-and-out...
Slim with a long stroke: safety shock absorbers from the SCS38 to 63 series are designed for emergency-stop applications. Strokes of up to 47.24" (1,200 mm) are possible with these...
Soft damping, but enormous capacity: the range of 'soft contact' absorbers SC²25 to 190 extends from thread size M10 to M14 and covers effective weight ranges of 2.2 lbs to...
Strong and adjustable: Also in ACE's product range of units are adjustable heavy duty industrial shock absorbers. The models from the A1½ to 3 range, which weigh between 16.6 lbs...
The latest damper technology in stainless steel: the self-compensating industrial shock absorbers MC33 to 64 from the tried-and-tested and popular MAGNUM series is also available with all outer components made...
The latest damper technology: the combination of the latest sealing technology, annealed guide bearing and integrated positive stop make these self-compensating shock absorbers from ACE'S MAGNUM range so successful. After...
Tried-and-tested and durable: with a hermetically sealed rolling diaphragm in each absorber, the MC150 to 600 series is suitable for an exceptionally high lifetime of use with up to 25...
True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube...
Very efficient energy guzzlers: the TA profile dampers from the ACE TUBUS-Series are maintenance-free and ready to install. They're made of co-polyester elastomer; a material that only heats up slightly...