ACE Controls Inc. Shock Absorber MC75-2-NB

Description
SHOCK ABSORBER, MINI, STEEL, MC75 SERIES, [FIXED TYPE] SELF-CORRECTION FORMULA, IRREGULAR MULTI ORIFICE, STANDARD, STEEL, NOMINAL MOUNTING SCREW [INCH]:1/2, MOUNTING THREAD NOMINAL M(MM):1/2-20 UNF, OVERALL LENGTH L(MM):62. FREE 2 YEAR RADWELL WARRANTY
Description
SHOCK ABSORBER, MINI, STEEL, MC75 SERIES, [FIXED TYPE] SELF-CORRECTION FORMULA, IRREGULAR MULTI ORIFICE, STANDARD, STEEL, NOMINAL MOUNTING SCREW [INCH]:1/2, MOUNTING THREAD NOMINAL M(MM):1/2-20 UNF, OVERALL LENGTH L(MM):62. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - 135660605 - Radwell International
Willingboro, NJ, United States
Shock Absorber
135660605
Shock Absorber 135660605
SHOCK ABSORBER, MINI, STEEL, MC75 SERIES, [FIXED TYPE] SELF-CORRECTION FORMULA, IRREGULAR MULTI ORIFICE, STANDARD, STEEL, NOMINAL MOUNTING SCREW [INCH]:1/2, MOUNTING THREAD NOMINAL M(MM):1/2-20 UNF, OVERALL LENGTH L(MM):62. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, MINI, STEEL, MC75 SERIES, [FIXED TYPE] SELF-CORRECTION FORMULA, IRREGULAR MULTI ORIFICE, STANDARD, STEEL, NOMINAL MOUNTING SCREW [INCH]:1/2, MOUNTING THREAD NOMINAL M(MM):1/2-20 UNF, OVERALL LENGTH L(MM):62. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 135660605
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - SCE-PERIMETER-SPONGE - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Heavy Duty Adjustable Shock Absorber - HD 5.0 x 10 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Shock Absorbers - 344664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details