ACE Controls Inc. Miniature Shock Absorber AS3/8x1

Description
ACE Controls 3/8x1" bore adjustable miniature shock absorber offers high energy capacity and a wide effective weight range for handling a variety of applications. A unique feature of the multi-orifice 3/8x1" bore is the optional rear slot adjuster. Adjustment can be made by turning the front adjuster to the preferred setting, or by turning the rear slot adjuster if desired. Available with side or rear adjustment, these 1" bore shock absorbers provide performance and convenience in one reliable package. Applications include: Slides, material handling equipment, robotics,machine tools, pick and place systems, packaging equipment and more.
Description
ACE Controls 3/8x1" bore adjustable miniature shock absorber offers high energy capacity and a wide effective weight range for handling a variety of applications. A unique feature of the multi-orifice 3/8x1" bore is the optional rear slot adjuster. Adjustment can be made by turning the front adjuster to the preferred setting, or by turning the rear slot adjuster if desired. Available with side or rear adjustment, these 1" bore shock absorbers provide performance and convenience in one reliable package. Applications include: Slides, material handling equipment, robotics,machine tools, pick and place systems, packaging equipment and more.

Suppliers

Company
Product
Description
Supplier Links
Miniature Shock Absorber - AS3/8x1 - ACE Controls Inc.
Farmington Hills, MI, USA
Miniature Shock Absorber
AS3/8x1
Miniature Shock Absorber AS3/8x1
ACE Controls 3/8x1" bore adjustable miniature shock absorber offers high energy capacity and a wide effective weight range for handling a variety of applications. A unique feature of the multi-orifice 3/8x1" bore is the optional rear slot adjuster. Adjustment can be made by turning the front adjuster to the preferred setting, or by turning the rear slot adjuster if desired. Available with side or rear adjustment, these 1" bore shock absorbers provide performance and convenience in one reliable package. Applications include: Slides, material handling equipment, robotics,machine tools, pick and place systems, packaging equipment and more.

ACE Controls 3/8x1" bore adjustable miniature shock absorber offers high energy capacity and a wide effective weight range for handling a variety of applications. A unique feature of the multi-orifice 3/8x1" bore is the optional rear slot adjuster. Adjustment can be made by turning the front adjuster to the preferred setting, or by turning the rear slot adjuster if desired.
Available with side or rear adjustment, these 1" bore shock absorbers provide performance and convenience in one reliable package. Applications include: Slides, material handling equipment, robotics,machine tools, pick and place systems, packaging equipment and more.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number AS3/8x1
Product Name Miniature Shock Absorber
Dampening Method Hydraulic
Body Material Steel
Features Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Shock Absorber - FA-1212C Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 inch (12 mm)
View Details
Pneumatic shock absorber - YSRW-10-17 - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.6693 inch (17 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details
Non-Adjustable Hydraulic Shock Absorbers - ECO 10 (B) - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Neoprene/Elastomeric Floor Mounted Seismic Isolator - MB-RESTRAINED-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details