High quality and long service life: the HB model of hydraulic damper can also be used as single or double acting brake. Its coated body and piston rods with wear-resistant surface treatment are features of high quality and long service life.
The maintenance free, ready-to-install and closed systems provide a constant feed rate and are adjustable. The control segment on the piston makes adjustment at the end position child’s play. Thanks to a broad selection of end fittings the assembly is easy to mount, so that the damper can be universally deployed for damping swinging masses, such as in power or free conveyors.
On automotive, automation and machine building, medical technology or the electronics and furniture industry, these machine elements are found in a number of different areas.
| ACE Controls Inc. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | HB-22 |
| Product Name | Hydraulic Damper |
| Shock Absorber / Damper Type | Linear Damper |
| Dampening Method | Hydraulic |
| Cylinder Diameter | 0.8700 inch (22.1 mm) |
| Rod Diameter | 0.3100 inch (7.87 mm) |
| Body Material | Steel |