ACE Controls Inc. Safety Shock Absorber SCS33

Description
Effective emergency stop: the ACE safety shock absorbers from the SCS33 to 64 Series are based on the innovative technology of the successful MAGNUM-Series shock absorbers. They are also maintenance-free and ready-to-install. ACE uses our proprietary custom calculation program to design each shock absorber for the specific customer application. Customization helps reduce the risk of crashes and incorrect product sizing. Due to the optimized characteristic curve for the respective application, the energy absorption of these hydraulic machine elements can be increased to more than twice the level of the MAGNUM model of ACE industrial shock absorber per stroke. Users benefit from a service life of up to 1,000 full load emergency cycles with a very good price-performance ratio. Their compact design in sizes M33x1.5 to M64x2 makes them easy to integrate into current applications. These slimline, high-performance safety shock absorbers are only designed for emergency stop situations. They can be used for a number of tasks in gantries and conveyor systems, processing centres or assembly machines.
Description
Effective emergency stop: the ACE safety shock absorbers from the SCS33 to 64 Series are based on the innovative technology of the successful MAGNUM-Series shock absorbers. They are also maintenance-free and ready-to-install. ACE uses our proprietary custom calculation program to design each shock absorber for the specific customer application. Customization helps reduce the risk of crashes and incorrect product sizing. Due to the optimized characteristic curve for the respective application, the energy absorption of these hydraulic machine elements can be increased to more than twice the level of the MAGNUM model of ACE industrial shock absorber per stroke. Users benefit from a service life of up to 1,000 full load emergency cycles with a very good price-performance ratio. Their compact design in sizes M33x1.5 to M64x2 makes them easy to integrate into current applications. These slimline, high-performance safety shock absorbers are only designed for emergency stop situations. They can be used for a number of tasks in gantries and conveyor systems, processing centres or assembly machines.

Suppliers

Company
Product
Description
Supplier Links
Safety Shock Absorber - SCS33 - ACE Controls Inc.
Farmington Hills, MI, USA
Safety Shock Absorber
SCS33
Safety Shock Absorber SCS33
Effective emergency stop: the ACE safety shock absorbers from the SCS33 to 64 Series are based on the innovative technology of the successful MAGNUM-Series shock absorbers. They are also maintenance-free and ready-to-install. ACE uses our proprietary custom calculation program to design each shock absorber for the specific customer application. Customization helps reduce the risk of crashes and incorrect product sizing. Due to the optimized characteristic curve for the respective application, the energy absorption of these hydraulic machine elements can be increased to more than twice the level of the MAGNUM model of ACE industrial shock absorber per stroke. Users benefit from a service life of up to 1,000 full load emergency cycles with a very good price-performance ratio. Their compact design in sizes M33x1.5 to M64x2 makes them easy to integrate into current applications. These slimline, high-performance safety shock absorbers are only designed for emergency stop situations. They can be used for a number of tasks in gantries and conveyor systems, processing centres or assembly machines.

Effective emergency stop: the ACE safety shock absorbers from the SCS33 to 64 Series are based on the innovative technology of the successful MAGNUM-Series shock absorbers. They are also maintenance-free and ready-to-install.
ACE uses our proprietary custom calculation program to design each shock absorber for the specific customer application. Customization helps reduce the risk of crashes and incorrect product sizing. Due to the optimized characteristic curve for the respective application, the energy absorption of these hydraulic machine elements can be increased to more than twice the level of the MAGNUM model of ACE industrial shock absorber per stroke. Users benefit from a service life of up to 1,000 full load emergency cycles with a very good price-performance ratio. Their compact design in sizes M33x1.5 to M64x2 makes them easy to integrate into current applications.
These slimline, high-performance safety shock absorbers are only designed for emergency stop situations. They can be used for a number of tasks in gantries and conveyor systems, processing centres or assembly machines.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number SCS33
Product Name Safety Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Body Material Steel
Rod Treatment Black Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
HB Hydraulic Damper - Size 14/40 - Bansbach Easylift®
Specs
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
Cylinder Diameter 1.57 inch (40 mm)
View Details
Shock Absorbers - 2351086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.2756 inch (7 mm)
Total Energy/Cycle 53.1 In-lbs (61.22 kg-cm)
View Details
Vibration Isolator - MPF-BASES-FOR-VERTICAL-SPLIT-CASE-PUMPS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details