ACE Controls Inc. Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| Custom shapes: pad, washers or bushings. ACE's PAD damping pads combine isolating elastomer damping with the reinforcing effect of fiber inlays, creating robust cushioning plates for heavy-duty areas. They ensure... | |
| Extremely low natural frequency of only 3 Hz: With its PLM range, ACE can now offer low frequency vibration and impact isolation for many applications. There are eight different, readily... | |
| For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations... | |
| Isolating objects from flooring or foundations: ACE offers another effective solution for preventing damaging vibrations: its CEL low frequency damping pads. These pads, made from nitrile rubber, can be supplied... | |
| Tailor made damping material in pad format: SLAB damping pads are made of a viscoelastic PUR-material. They absorb impact loads extremely effectively and are also suitable for insulating or damping... | |
| Universally applicable and custom manufactured: ACE supplies cushioning pads in the SL-170 to SL-720 range under its brand name SLAB. These universally applicable absorbers are made from highly cushionable elastic... |