ACE Controls Inc. Shock Absorber 126-0002

Description
SHOCK ABSORBER, MINIATURE, ADJUSTABLE, M25X1.5 THREAD, 1 INCH STROKE, 600 IN-LBS/CYCLE, (MA 600M). FREE 2 YEAR RADWELL WARRANTY
Description
SHOCK ABSORBER, MINIATURE, ADJUSTABLE, M25X1.5 THREAD, 1 INCH STROKE, 600 IN-LBS/CYCLE, (MA 600M). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - 11536067 - Radwell International
Willingboro, NJ, United States
Shock Absorber
11536067
Shock Absorber 11536067
SHOCK ABSORBER, MINIATURE, ADJUSTABLE, M25X1.5 THREAD, 1 INCH STROKE, 600 IN-LBS/CYCLE, (MA 600M). FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, MINIATURE, ADJUSTABLE, M25X1.5 THREAD, 1 INCH STROKE, 600 IN-LBS/CYCLE, (MA 600M). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 11536067
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details
Adjustable Shock Absorber - FA-1008VB - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
View Details
Shock Absorbers - 2040004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1575 inch (4 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Model D 06-19, Oil Damper - D-06-19 - Isotech, Inc.
Specs
Rod Diameter 0.2362 inch (6 mm)
Body Material Steel
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
View Details